Yageo USA RES 8.2 OHM 1/4W 5% AXIAL CFR-25JB-528R2

Description
RES 8.2ohm 1/4W 5% AXIAL
Request a Quote
Description
RES 8.2ohm 1/4W 5% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 8.2 OHM 1/4W 5% AXIAL - CFR-25JB-528R2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2 OHM 1/4W 5% AXIAL
CFR-25JB-528R2
RES 8.2 OHM 1/4W 5% AXIAL CFR-25JB-528R2
RES 8.2ohm 1/4W 5% AXIAL

RES 8.2ohm 1/4W 5% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CFR-25JB-528R2
Product Name RES 8.2 OHM 1/4W 5% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details