Yageo USA RES 6.2 OHM 1/4W 5% AXIAL CFR-25JB-526R2

Description
RES 6.2ohm 1/4W 5% AXIAL
Request a Quote
Description
RES 6.2ohm 1/4W 5% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 6.2 OHM 1/4W 5% AXIAL - CFR-25JB-526R2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2 OHM 1/4W 5% AXIAL
CFR-25JB-526R2
RES 6.2 OHM 1/4W 5% AXIAL CFR-25JB-526R2
RES 6.2ohm 1/4W 5% AXIAL

RES 6.2ohm 1/4W 5% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CFR-25JB-526R2
Product Name RES 6.2 OHM 1/4W 5% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details