Yageo USA RES 6.2K OHM 1/4W 5% AXIAL CFR-25JB-526K2

Description
RES 6.2Kohm 1/4W 5% AXIAL
Request a Quote
Description
RES 6.2Kohm 1/4W 5% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 6.2K OHM 1/4W 5% AXIAL - CFR-25JB-526K2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2K OHM 1/4W 5% AXIAL
CFR-25JB-526K2
RES 6.2K OHM 1/4W 5% AXIAL CFR-25JB-526K2
RES 6.2Kohm 1/4W 5% AXIAL

RES 6.2Kohm 1/4W 5% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CFR-25JB-526K2
Product Name RES 6.2K OHM 1/4W 5% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details