Yageo USA
RES 56K OHM 1/4W 5% AXIAL
CFR-25JB-5256K
Description
RES 56Kohm 1/4W 5% AXIAL
Request a Quote
Email Supplier
Description
RES 56Kohm 1/4W 5% AXIAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CFR-25JB-5256K |
|
Product Name
|
RES 56K OHM 1/4W 5% AXIAL |
|
Mounting / Packaging
|
Axial Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Ceramic Composition; Silicone ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details