Yageo USA RES 2.7K OHM 1/4W 5% AXIAL CFR-25JB-522K7

Description
RES 2.7Kohm 1/4W 5% AXIAL
Request a Quote
Description
RES 2.7Kohm 1/4W 5% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.7K OHM 1/4W 5% AXIAL - CFR-25JB-522K7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1/4W 5% AXIAL
CFR-25JB-522K7
RES 2.7K OHM 1/4W 5% AXIAL CFR-25JB-522K7
RES 2.7Kohm 1/4W 5% AXIAL

RES 2.7Kohm 1/4W 5% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CFR-25JB-522K7
Product Name RES 2.7K OHM 1/4W 5% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1073380P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 39 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details