Yageo USA RES 1.5 OHM 1/4W 5% AXIAL CFR-25JB-521R5

Description
RES 1.5ohm 1/4W 5% AXIAL
Request a Quote
Description
RES 1.5ohm 1/4W 5% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.5 OHM 1/4W 5% AXIAL - CFR-25JB-521R5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 1/4W 5% AXIAL
CFR-25JB-521R5
RES 1.5 OHM 1/4W 5% AXIAL CFR-25JB-521R5
RES 1.5ohm 1/4W 5% AXIAL

RES 1.5ohm 1/4W 5% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CFR-25JB-521R5
Product Name RES 1.5 OHM 1/4W 5% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details