Yageo USA RES 1.2 OHM 1/4W 5% AXIAL CFR-25JB-521R2

Description
RES 1.2ohm 1/4W 5% AXIAL
Request a Quote
Description
RES 1.2ohm 1/4W 5% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.2 OHM 1/4W 5% AXIAL - CFR-25JB-521R2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2 OHM 1/4W 5% AXIAL
CFR-25JB-521R2
RES 1.2 OHM 1/4W 5% AXIAL CFR-25JB-521R2
RES 1.2ohm 1/4W 5% AXIAL

RES 1.2ohm 1/4W 5% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CFR-25JB-521R2
Product Name RES 1.2 OHM 1/4W 5% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details