Yageo USA RES 100K OHM 1/4W 5% AXIAL CFR-25JB-52100K

Description
RES 100Kohm 1/4W 5% AXIAL
Request a Quote
Description
RES 100Kohm 1/4W 5% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/4W 5% AXIAL - CFR-25JB-52100K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/4W 5% AXIAL
CFR-25JB-52100K
RES 100K OHM 1/4W 5% AXIAL CFR-25JB-52100K
RES 100Kohm 1/4W 5% AXIAL

RES 100Kohm 1/4W 5% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CFR-25JB-52100K
Product Name RES 100K OHM 1/4W 5% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details