Yageo USA Through Hole Resistors CFR-25JB-52-8M2

Description
8.2 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
8.2 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 13-CFR-25JB-52-8M2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-CFR-25JB-52-8M2-ND
Through Hole Resistors 13-CFR-25JB-52-8M2-ND
8.2 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

8.2 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
RES 8.2M OHM 1/4W 5% CARBON FILM - CFR-25JB-52-8M2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2M OHM 1/4W 5% CARBON FILM
CFR-25JB-52-8M2
RES 8.2M OHM 1/4W 5% CARBON FILM CFR-25JB-52-8M2
RES 8.2Mohm 1/4W 5% CARBON FILM

RES 8.2Mohm 1/4W 5% CARBON FILM

Supplier's Site
Res, 8M2, 0.25W, Axial, Carbon Film; Resistance Yageo - 49AK5048 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8M2, 0.25W, Axial, Carbon Film; Resistance Yageo
49AK5048
Res, 8M2, 0.25W, Axial, Carbon Film; Resistance Yageo 49AK5048
RES, 8M2, 0.25W, AXIAL, CARBON FILM; Resistance:8.2Mohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 8M2, 0.25W, AXIAL, CARBON FILM; Resistance:8.2Mohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site
Res, 8M2, 0.25W, Axial, Carbon Film; Resistance Yageo - 49AK5047 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8M2, 0.25W, Axial, Carbon Film; Resistance Yageo
49AK5047
Res, 8M2, 0.25W, Axial, Carbon Film; Resistance Yageo 49AK5047
RES, 8M2, 0.25W, AXIAL, CARBON FILM; Resistance:8.2Mohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 8M2, 0.25W, AXIAL, CARBON FILM; Resistance:8.2Mohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-CFR-25JB-52-8M2-ND CFR-25JB-52-8M2 49AK5048
Product Name Through Hole Resistors RES 8.2M OHM 1/4W 5% CARBON FILM Res, 8M2, 0.25W, Axial, Carbon Film; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction CarbonFilm CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details