Yageo USA RES 7.5M OHM 1/4W 5% CARBON FILM CFR-25JB-52-7M5

Description
RES 7.5Mohm 1/4W 5% CARBON FILM
Request a Quote Datasheet
Description
RES 7.5Mohm 1/4W 5% CARBON FILM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5M OHM 1/4W 5% CARBON FILM - CFR-25JB-52-7M5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5M OHM 1/4W 5% CARBON FILM
CFR-25JB-52-7M5
RES 7.5M OHM 1/4W 5% CARBON FILM CFR-25JB-52-7M5
RES 7.5Mohm 1/4W 5% CARBON FILM

RES 7.5Mohm 1/4W 5% CARBON FILM

Supplier's Site
Through Hole Resistors - 13-CFR-25JB-52-7M5-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-CFR-25JB-52-7M5-ND
Through Hole Resistors 13-CFR-25JB-52-7M5-ND
7.5 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

7.5 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CFR-25JB-52-7M5 13-CFR-25JB-52-7M5-ND
Product Name RES 7.5M OHM 1/4W 5% CARBON FILM Through Hole Resistors
Technology / Construction CarbonFilm CarbonFilm
Resistance Range 7.50E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details