47 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
RES 47Kohm 1/4W 5% CARBON FILM
RES, 47K, 0.25W, AXIAL, CARBON FILM; Resistance:47kohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes
| Yageo USA | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CFR-25JB-52-47K | 47KQBK-ND | CFR-25JB-52-47K | 49AK4998 |
| Product Name | Carbon Film Leaded Resistors | Through Hole Resistors | RES 47K OHM 1/4W 5% CARBON FILM | Res, 47K, 0.25W, Axial, Carbon Film; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Technology / Construction | CarbonFilm | CarbonFilm | CarbonFilm | CarbonFilm |
| Resistance Range | 47000 ohms | 47000 ohms | 47000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 0.2500 watts | 0.2500 watts | 4 watts | 0.2500 watts |