Yageo USA Carbon Film Leaded Resistors CFR-25JB-52-3M9

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Leaded Resistors - CFR-25JB-52-3M9 - Yageo USA
Milpitas, CA, United States
Carbon Film Leaded Resistors
CFR-25JB-52-3M9
Carbon Film Leaded Resistors CFR-25JB-52-3M9
General Features

General Features

Supplier's Site
Through Hole Resistors - 3.9MQBK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
3.9MQBK-ND
Through Hole Resistors 3.9MQBK-ND
3.9 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

3.9 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
RES 3.9M OHM 1/4W 5% CARBON FILM - CFR-25JB-52-3M9 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9M OHM 1/4W 5% CARBON FILM
CFR-25JB-52-3M9
RES 3.9M OHM 1/4W 5% CARBON FILM CFR-25JB-52-3M9
RES 3.9Mohm 1/4W 5% CARBON FILM

RES 3.9Mohm 1/4W 5% CARBON FILM

Supplier's Site
Res, 3M9, 0.25W, Axial, Carbon Film; Resistance Yageo - 49AK4959 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M9, 0.25W, Axial, Carbon Film; Resistance Yageo
49AK4959
Res, 3M9, 0.25W, Axial, Carbon Film; Resistance Yageo 49AK4959
RES, 3M9, 0.25W, AXIAL, CARBON FILM; Resistance:3.9Mohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 3M9, 0.25W, AXIAL, CARBON FILM; Resistance:3.9Mohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Yageo USA DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CFR-25JB-52-3M9 3.9MQBK-ND CFR-25JB-52-3M9 49AK4959
Product Name Carbon Film Leaded Resistors Through Hole Resistors RES 3.9M OHM 1/4W 5% CARBON FILM Res, 3M9, 0.25W, Axial, Carbon Film; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction CarbonFilm CarbonFilm CarbonFilm CarbonFilm
Resistance Range 3.90E6 ohms 3.90E6 ohms 3.90E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details