Yageo USA Carbon Film Leaded Resistors CFR-25JB-52-22K

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Leaded Resistors - CFR-25JB-52-22K - Yageo USA
Milpitas, CA, United States
Carbon Film Leaded Resistors
CFR-25JB-52-22K
Carbon Film Leaded Resistors CFR-25JB-52-22K
General Features

General Features

Supplier's Site
RES 22K OHM 1/4W 5% CARBON FILM - CFR-25JB-52-22K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 1/4W 5% CARBON FILM
CFR-25JB-52-22K
RES 22K OHM 1/4W 5% CARBON FILM CFR-25JB-52-22K
RES 22Kohm 1/4W 5% CARBON FILM

RES 22Kohm 1/4W 5% CARBON FILM

Supplier's Site
Through Hole Resistors - 22KQBK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
22KQBK-ND
Through Hole Resistors 22KQBK-ND
22 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

22 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Res, 22K, 0.25W, Axial, Carbon Film; Resistance Yageo - 49AK4938 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 0.25W, Axial, Carbon Film; Resistance Yageo
49AK4938
Res, 22K, 0.25W, Axial, Carbon Film; Resistance Yageo 49AK4938
RES, 22K, 0.25W, AXIAL, CARBON FILM; Resistance:22kohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 22K, 0.25W, AXIAL, CARBON FILM; Resistance:22kohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CFR-25JB-52-22K CFR-25JB-52-22K 22KQBK-ND 49AK4938
Product Name Carbon Film Leaded Resistors RES 22K OHM 1/4W 5% CARBON FILM Through Hole Resistors Res, 22K, 0.25W, Axial, Carbon Film; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction CarbonFilm CarbonFilm CarbonFilm CarbonFilm
Resistance Range 22000 ohms 22000 ohms 22000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details