Yageo USA Carbon Film Leaded Resistors CFR-25JB-52-1M8

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Film Leaded Resistors - CFR-25JB-52-1M8 - Yageo USA
Milpitas, CA, United States
Carbon Film Leaded Resistors
CFR-25JB-52-1M8
Carbon Film Leaded Resistors CFR-25JB-52-1M8
General Features

General Features

Supplier's Site
RES 1.8M OHM 1/4W 5% CARBON FILM - CFR-25JB-52-1M8 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8M OHM 1/4W 5% CARBON FILM
CFR-25JB-52-1M8
RES 1.8M OHM 1/4W 5% CARBON FILM CFR-25JB-52-1M8
RES 1.8Mohm 1/4W 5% CARBON FILM

RES 1.8Mohm 1/4W 5% CARBON FILM

Supplier's Site
Through Hole Resistors - 1.8MQBK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1.8MQBK-ND
Through Hole Resistors 1.8MQBK-ND
1.8 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

1.8 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Res, 1M8, 0.25W, Axial, Carbon Film; Resistance Yageo - 49AK4884 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M8, 0.25W, Axial, Carbon Film; Resistance Yageo
49AK4884
Res, 1M8, 0.25W, Axial, Carbon Film; Resistance Yageo 49AK4884
RES, 1M8, 0.25W, AXIAL, CARBON FILM; Resistance:1.8Mohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 1M8, 0.25W, AXIAL, CARBON FILM; Resistance:1.8Mohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site
Res, 1M8, 0.25W, Axial, Carbon Film; Resistance Yageo - 49AK4885 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M8, 0.25W, Axial, Carbon Film; Resistance Yageo
49AK4885
Res, 1M8, 0.25W, Axial, Carbon Film; Resistance Yageo 49AK4885
RES, 1M8, 0.25W, AXIAL, CARBON FILM; Resistance:1.8Mohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

RES, 1M8, 0.25W, AXIAL, CARBON FILM; Resistance:1.8Mohm; Product Range:CFR Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CFR-25JB-52-1M8 CFR-25JB-52-1M8 1.8MQBK-ND 49AK4884
Product Name Carbon Film Leaded Resistors RES 1.8M OHM 1/4W 5% CARBON FILM Through Hole Resistors Res, 1M8, 0.25W, Axial, Carbon Film; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction CarbonFilm CarbonFilm CarbonFilm CarbonFilm
Resistance Range 1.80E6 ohms 1.80E6 ohms 1.80E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details