Yageo USA RES 2.0 OHM 1/4W 5% CARBON FILM CFR-25JB-2R0

Description
RES 2.0ohm 1/4W 5% CARBON FILM
Request a Quote
Description
RES 2.0ohm 1/4W 5% CARBON FILM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.0 OHM 1/4W 5% CARBON FILM - CFR-25JB-2R0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0 OHM 1/4W 5% CARBON FILM
CFR-25JB-2R0
RES 2.0 OHM 1/4W 5% CARBON FILM CFR-25JB-2R0
RES 2.0ohm 1/4W 5% CARBON FILM

RES 2.0ohm 1/4W 5% CARBON FILM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CFR-25JB-2R0
Product Name RES 2.0 OHM 1/4W 5% CARBON FILM
Technology / Construction CarbonFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details