Yageo USA RES 1.2K OHM 1/4W 5% CARBON FILM CFR-25JB-1K2

Description
RES 1.2Kohm 1/4W 5% CARBON FILM
Request a Quote
Description
RES 1.2Kohm 1/4W 5% CARBON FILM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1/4W 5% CARBON FILM - CFR-25JB-1K2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/4W 5% CARBON FILM
CFR-25JB-1K2
RES 1.2K OHM 1/4W 5% CARBON FILM CFR-25JB-1K2
RES 1.2Kohm 1/4W 5% CARBON FILM

RES 1.2Kohm 1/4W 5% CARBON FILM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CFR-25JB-1K2
Product Name RES 1.2K OHM 1/4W 5% CARBON FILM
Technology / Construction CarbonFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details