Yageo USA RES 11 OHM 1/4W 5% CARBON FILM CFR-25JB-11R

Description
RES 11ohm 1/4W 5% CARBON FILM
Request a Quote
Description
RES 11ohm 1/4W 5% CARBON FILM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 11 OHM 1/4W 5% CARBON FILM - CFR-25JB-11R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 1/4W 5% CARBON FILM
CFR-25JB-11R
RES 11 OHM 1/4W 5% CARBON FILM CFR-25JB-11R
RES 11ohm 1/4W 5% CARBON FILM

RES 11ohm 1/4W 5% CARBON FILM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CFR-25JB-11R
Product Name RES 11 OHM 1/4W 5% CARBON FILM
Technology / Construction CarbonFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details