Yageo USA RES 9.1M OHM 1/6W 5% AXIAL CFR-12JR-529M1

Description
RES 9.1Mohm 1/6W 5% AXIAL
Request a Quote
Description
RES 9.1Mohm 1/6W 5% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 9.1M OHM 1/6W 5% AXIAL - CFR-12JR-529M1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1M OHM 1/6W 5% AXIAL
CFR-12JR-529M1
RES 9.1M OHM 1/6W 5% AXIAL CFR-12JR-529M1
RES 9.1Mohm 1/6W 5% AXIAL

RES 9.1Mohm 1/6W 5% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CFR-12JR-529M1
Product Name RES 9.1M OHM 1/6W 5% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details