Yageo USA RES 2.2M OHM 1/6W 5% AXIAL CFR-12JR-522M2

Description
RES 2.2Mohm 1/6W 5% AXIAL
Request a Quote
Description
RES 2.2Mohm 1/6W 5% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.2M OHM 1/6W 5% AXIAL - CFR-12JR-522M2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2M OHM 1/6W 5% AXIAL
CFR-12JR-522M2
RES 2.2M OHM 1/6W 5% AXIAL CFR-12JR-522M2
RES 2.2Mohm 1/6W 5% AXIAL

RES 2.2Mohm 1/6W 5% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CFR-12JR-522M2
Product Name RES 2.2M OHM 1/6W 5% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details