Yageo USA RES 16 OHM 1/6W 5% AXIAL CFR-12JR-5216R

Description
RES 16ohm 1/6W 5% AXIAL
Request a Quote
Description
RES 16ohm 1/6W 5% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 16 OHM 1/6W 5% AXIAL - CFR-12JR-5216R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16 OHM 1/6W 5% AXIAL
CFR-12JR-5216R
RES 16 OHM 1/6W 5% AXIAL CFR-12JR-5216R
RES 16ohm 1/6W 5% AXIAL

RES 16ohm 1/6W 5% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CFR-12JR-5216R
Product Name RES 16 OHM 1/6W 5% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details