Yageo USA RES 11 OHM 1/6W 5% AXIAL CFR-12JR-5211R

Description
RES 11ohm 1/6W 5% AXIAL
Request a Quote
Description
RES 11ohm 1/6W 5% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 11 OHM 1/6W 5% AXIAL - CFR-12JR-5211R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 1/6W 5% AXIAL
CFR-12JR-5211R
RES 11 OHM 1/6W 5% AXIAL CFR-12JR-5211R
RES 11ohm 1/6W 5% AXIAL

RES 11ohm 1/6W 5% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CFR-12JR-5211R
Product Name RES 11 OHM 1/6W 5% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details