Win Source Part Number: 1374645-CFR-12JR-52-
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: CFR
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.10.0065
Tolerance: ±5%
Size / Dimension: 0.075" Dia x 0.134" L (1.90mm x 3.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: 0/ -1500ppm/°C
Resistance: 2 MOhms
Power (Watts): 0.167W, 1/6W
Composition: Carbon Film
Number of Terminations: 2
RES 2M OHM 5% 1/6W AXIAL
2 MOhms ±5% 0.167W, 1/6W Through Hole Resistor Axial Carbon Film
RES 2.0MOHM 1/6W 5% CARBFILM T/R
RES 2M OHM 5% 1/6W AXIAL Product overview: CFR-12JR-52-2M from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CFR-12JR-52-2M can be used for catalog matching and distributor lookup.
| Yageo USA | Win Source Electronics | DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CFR-12JR-52-2M | 1374645-CFR-12JR-52-2M | 13-CFR-12JR-52-2MCT-ND | CFR-12JR-52-2M | 53-CFR-12JR-52-2M |
| Product Name | Carbon Film Leaded Resistors | Resistors - Through Hole Resistors | Through Hole Resistors | RES 2.0MOHM 1/6W 5% CARBFILM T/R | 6W Resistor |
| Configuration | Single Resistor | Single Resistor | |||
| Technology / Construction | CarbonFilm | CarbonFilm; MetalFilm | CarbonFilm | ||
| Resistance Range | 2.00E6 ohms | 2.00E6 ohms | 2.00E6 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 0.1667 watts | 0.1670 watts | 0.1670 watts | 6 watts |