Yageo USA RES 4.7MOHM 1/6W 5% CARBFILM T/R CFR-12JR-4M7

Description
RES 4.7MOHM 1/6W 5% CARBFILM T/R
Request a Quote
Description
RES 4.7MOHM 1/6W 5% CARBFILM T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 4.7MOHM 1/6W 5% CARBFILM T/R - CFR-12JR-4M7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7MOHM 1/6W 5% CARBFILM T/R
CFR-12JR-4M7
RES 4.7MOHM 1/6W 5% CARBFILM T/R CFR-12JR-4M7
RES 4.7MOHM 1/6W 5% CARBFILM T/R

RES 4.7MOHM 1/6W 5% CARBFILM T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CFR-12JR-4M7
Product Name RES 4.7MOHM 1/6W 5% CARBFILM T/R
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers