Yageo USA RES 18K OHM 1/6W 5% CARBFILM T/R CFR-12JR-18K

Description
RES 18Kohm 1/6W 5% CARBFILM T/R
Request a Quote
Description
RES 18Kohm 1/6W 5% CARBFILM T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 18K OHM 1/6W 5% CARBFILM T/R - CFR-12JR-18K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 1/6W 5% CARBFILM T/R
CFR-12JR-18K
RES 18K OHM 1/6W 5% CARBFILM T/R CFR-12JR-18K
RES 18Kohm 1/6W 5% CARBFILM T/R

RES 18Kohm 1/6W 5% CARBFILM T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CFR-12JR-18K
Product Name RES 18K OHM 1/6W 5% CARBFILM T/R
Resistance Range 18000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details