Yageo USA RES 750K OHM 1/6W 5% AXIAL CFR-12JB-52750K

Description
RES 750Kohm 1/6W 5% AXIAL
Request a Quote
Description
RES 750Kohm 1/6W 5% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 1/6W 5% AXIAL - CFR-12JB-52750K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 1/6W 5% AXIAL
CFR-12JB-52750K
RES 750K OHM 1/6W 5% AXIAL CFR-12JB-52750K
RES 750Kohm 1/6W 5% AXIAL

RES 750Kohm 1/6W 5% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CFR-12JB-52750K
Product Name RES 750K OHM 1/6W 5% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details