Yageo USA RES 6.2K OHM 1/6W 5% AXIAL CFR-12JB-526K2

Description
RES 6.2Kohm 1/6W 5% AXIAL
Request a Quote
Description
RES 6.2Kohm 1/6W 5% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 6.2K OHM 1/6W 5% AXIAL - CFR-12JB-526K2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2K OHM 1/6W 5% AXIAL
CFR-12JB-526K2
RES 6.2K OHM 1/6W 5% AXIAL CFR-12JB-526K2
RES 6.2Kohm 1/6W 5% AXIAL

RES 6.2Kohm 1/6W 5% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CFR-12JB-526K2
Product Name RES 6.2K OHM 1/6W 5% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers