Yageo USA RES 4.7M OHM 1/6W 5% AXIAL CFR-12JB-524M7

Description
RES 4.7Mohm 1/6W 5% AXIAL
Request a Quote
Description
RES 4.7Mohm 1/6W 5% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 4.7M OHM 1/6W 5% AXIAL - CFR-12JB-524M7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7M OHM 1/6W 5% AXIAL
CFR-12JB-524M7
RES 4.7M OHM 1/6W 5% AXIAL CFR-12JB-524M7
RES 4.7Mohm 1/6W 5% AXIAL

RES 4.7Mohm 1/6W 5% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CFR-12JB-524M7
Product Name RES 4.7M OHM 1/6W 5% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details