Yageo USA RES 3.9K OHM 1/6W 5% AXIAL CFR-12JB-523K9

Description
RES 3.9Kohm 1/6W 5% AXIAL
Request a Quote
Description
RES 3.9Kohm 1/6W 5% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 1/6W 5% AXIAL - CFR-12JB-523K9 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 1/6W 5% AXIAL
CFR-12JB-523K9
RES 3.9K OHM 1/6W 5% AXIAL CFR-12JB-523K9
RES 3.9Kohm 1/6W 5% AXIAL

RES 3.9Kohm 1/6W 5% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CFR-12JB-523K9
Product Name RES 3.9K OHM 1/6W 5% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details