Yageo USA
RES 3K OHM 1/6W 5% AXIAL
CFR-12JB-523K
Description
RES 3Kohm 1/6W 5% AXIAL
Request a Quote
Email Supplier
Description
RES 3Kohm 1/6W 5% AXIAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CFR-12JB-523K |
|
Product Name
|
RES 3K OHM 1/6W 5% AXIAL |
|
Mounting / Packaging
|
Axial Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details