Yageo USA RES 2.2M OHM 1/6W 5% AXIAL CFR-12JB-522M2

Description
RES 2.2Mohm 1/6W 5% AXIAL
Request a Quote
Description
RES 2.2Mohm 1/6W 5% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.2M OHM 1/6W 5% AXIAL - CFR-12JB-522M2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2M OHM 1/6W 5% AXIAL
CFR-12JB-522M2
RES 2.2M OHM 1/6W 5% AXIAL CFR-12JB-522M2
RES 2.2Mohm 1/6W 5% AXIAL

RES 2.2Mohm 1/6W 5% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CFR-12JB-522M2
Product Name RES 2.2M OHM 1/6W 5% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details