RES 910Kohm 1/6W 5% CARBON FILM
910 kOhms ±5% 0.167W, 1/6W Through Hole Resistor Axial Carbon Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CFR-12JB-52-910K | 910KEBK-ND |
| Product Name | RES 910K OHM 1/6W 5% CARBON FILM | Through Hole Resistors |
| Technology / Construction | CarbonFilm | CarbonFilm |
| Resistance Range | 910000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 6 watts | 0.1670 watts |
| Configuration | Single Resistor |