Yageo USA RES 6.8 OHM 1/6W 5% CARBON FILM CFR-12JB-52-6R8

Description
RES 6.8ohm 1/6W 5% CARBON FILM
Request a Quote Datasheet
Description
RES 6.8ohm 1/6W 5% CARBON FILM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8 OHM 1/6W 5% CARBON FILM - CFR-12JB-52-6R8 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8 OHM 1/6W 5% CARBON FILM
CFR-12JB-52-6R8
RES 6.8 OHM 1/6W 5% CARBON FILM CFR-12JB-52-6R8
RES 6.8ohm 1/6W 5% CARBON FILM

RES 6.8ohm 1/6W 5% CARBON FILM

Supplier's Site
Through Hole Resistors - 13-CFR-12JB-52-6R8-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-CFR-12JB-52-6R8-ND
Through Hole Resistors 13-CFR-12JB-52-6R8-ND
6.8 Ohms ±5% 0.167W, 1/6W Through Hole Resistor Axial Carbon Film

6.8 Ohms ±5% 0.167W, 1/6W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CFR-12JB-52-6R8 13-CFR-12JB-52-6R8-ND
Product Name RES 6.8 OHM 1/6W 5% CARBON FILM Through Hole Resistors
Technology / Construction CarbonFilm CarbonFilm
Resistance Range 6.8 ohms 6.8 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 6 watts 0.1670 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details