Yageo USA RES 2.2 OHM 1/6W 5% CARBON FILM CFR-12JB-2R2

Description
RES 2.2ohm 1/6W 5% CARBON FILM
Request a Quote
Description
RES 2.2ohm 1/6W 5% CARBON FILM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.2 OHM 1/6W 5% CARBON FILM - CFR-12JB-2R2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2 OHM 1/6W 5% CARBON FILM
CFR-12JB-2R2
RES 2.2 OHM 1/6W 5% CARBON FILM CFR-12JB-2R2
RES 2.2ohm 1/6W 5% CARBON FILM

RES 2.2ohm 1/6W 5% CARBON FILM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CFR-12JB-2R2
Product Name RES 2.2 OHM 1/6W 5% CARBON FILM
Technology / Construction CarbonFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details