Yageo USA RES 1.3M OHM 1/6W 5% CARBON FILM CFR-12JB-1M3

Description
RES 1.3Mohm 1/6W 5% CARBON FILM
Request a Quote
Description
RES 1.3Mohm 1/6W 5% CARBON FILM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.3M OHM 1/6W 5% CARBON FILM - CFR-12JB-1M3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3M OHM 1/6W 5% CARBON FILM
CFR-12JB-1M3
RES 1.3M OHM 1/6W 5% CARBON FILM CFR-12JB-1M3
RES 1.3Mohm 1/6W 5% CARBON FILM

RES 1.3Mohm 1/6W 5% CARBON FILM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CFR-12JB-1M3
Product Name RES 1.3M OHM 1/6W 5% CARBON FILM
Technology / Construction CarbonFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details