Yageo USA RES 20K OHM 1/4W 5% AXIAL CFN-25JR-52-20K

Description
RES 20Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 20Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/4W 5% AXIAL - CFN-25JR-52-20K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/4W 5% AXIAL
CFN-25JR-52-20K
RES 20K OHM 1/4W 5% AXIAL CFN-25JR-52-20K
RES 20Kohm 1/4W 5% AXIAL

RES 20Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - CFN-25JR-52-20K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CFN-25JR-52-20K-ND
Through Hole Resistors CFN-25JR-52-20K-ND
20 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Carbon Film

20 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Carbon Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CFN-25JR-52-20K CFN-25JR-52-20K-ND
Product Name RES 20K OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details