KEMET Electronics Corporation Ceramic Capacitors CDR35BP472BFUS

Description
4700pF ±1% 100V Ceramic Capacitor BP 1825 (4564 Metric)
Request a Quote Datasheet
Description
4700pF ±1% 100V Ceramic Capacitor BP 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR35BP472BFUS-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR35BP472BFUS-ND
Ceramic Capacitors CDR35BP472BFUS-ND
4700pF ±1% 100V Ceramic Capacitor BP 1825 (4564 Metric)

4700pF ±1% 100V Ceramic Capacitor BP 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - CDR35BP472BFUS - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR35BP472BFUS
Ceramic Capacitors CDR35BP472BFUS
CAP CER 4700PF 100V BP 1825

CAP CER 4700PF 100V BP 1825

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CDR35BP472BFUS-ND CDR35BP472BFUS
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SML010MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1608-050525005P60HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details