4.7pF ±0.1pF 100V Ceramic Capacitor BP 0805 (2012 Metric)
CAP CER 4.7PF 100V BP 0805
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CDR31BP4R7BBSS-ND | CDR31BP4R7BBSS |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| WVDC | 100 volts | 100 volts |
| WVAC | 100 volts | 100 volts |