KEMET Electronics Corporation Ceramic Capacitors CDR31BP101BFUS

Description
100pF ±1% 100V Ceramic Capacitor BP 0805 (2012 Metric)
Request a Quote Datasheet
Description
100pF ±1% 100V Ceramic Capacitor BP 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1001-2137-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1001-2137-6-ND
Ceramic Capacitors 1001-2137-6-ND
100pF ±1% 100V Ceramic Capacitor BP 0805 (2012 Metric)

100pF ±1% 100V Ceramic Capacitor BP 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1001-2137-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1001-2137-1-ND
Ceramic Capacitors 1001-2137-1-ND
100pF ±1% 100V Ceramic Capacitor BP 0805 (2012 Metric)

100pF ±1% 100V Ceramic Capacitor BP 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1001-2137-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1001-2137-2-ND
Ceramic Capacitors 1001-2137-2-ND
100pF ±1% 100V Ceramic Capacitor BP 0805 (2012 Metric)

100pF ±1% 100V Ceramic Capacitor BP 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CDR31BP101BFUS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CDR31BP101BFUS
Capacitors - Ceramic Capacitors CDR31BP101BFUS
CAP CER 100PF 100V BP 0805

CAP CER 100PF 100V BP 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1001-2137-6-ND 1001-2137-1-ND CDR31BP101BFUS
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - CK05BX100K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701313 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details