KEMET Electronics Corporation Ceramic Capacitors CDR03BX393AKUR

Description
0.039µF ±10% 50V Ceramic Capacitor BX 1808 (4520 Metric)
Request a Quote Datasheet
Description
0.039µF ±10% 50V Ceramic Capacitor BX 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR03BX393AKUR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR03BX393AKUR-ND
Ceramic Capacitors CDR03BX393AKUR-ND
0.039µF ±10% 50V Ceramic Capacitor BX 1808 (4520 Metric)

0.039µF ±10% 50V Ceramic Capacitor BX 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - CDR03BX393AKUR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR03BX393AKUR
Ceramic Capacitors CDR03BX393AKUR
CAP CER 0.039UF 50V BX 1808

CAP CER 0.039UF 50V BX 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CDR03BX393AKUR-ND CDR03BX393AKUR
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, i.f. transformer, pulse network, timing, tuned circuit
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers