KEMET Electronics Corporation Ceramic Capacitors CDR01BX472AKWM

Description
4700pF ±10% 50V Ceramic Capacitor BX 0805 (2012 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 50V Ceramic Capacitor BX 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CDR01BX472AKWM-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CDR01BX472AKWM-ND
Ceramic Capacitors CDR01BX472AKWM-ND
4700pF ±10% 50V Ceramic Capacitor BX 0805 (2012 Metric)

4700pF ±10% 50V Ceramic Capacitor BX 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CDR01BX472AKWM - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR01BX472AKWM
Ceramic Capacitors CDR01BX472AKWM
CAP CER 4700PF 50V BX 0805

CAP CER 4700PF 50V BX 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CDR01BX472AKWM-ND CDR01BX472AKWM
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - CK05BX273K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers