KEMET Electronics Corporation Ceramic Capacitors CDR01BP101BJUS7185

Description
100pF ±5% 100V Ceramic Capacitor BP 0805 (2012 Metric)
Request a Quote Datasheet
Description
100pF ±5% 100V Ceramic Capacitor BP 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1001-2402-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1001-2402-1-ND
Ceramic Capacitors 1001-2402-1-ND
100pF ±5% 100V Ceramic Capacitor BP 0805 (2012 Metric)

100pF ±5% 100V Ceramic Capacitor BP 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1001-2402-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1001-2402-2-ND
Ceramic Capacitors 1001-2402-2-ND
100pF ±5% 100V Ceramic Capacitor BP 0805 (2012 Metric)

100pF ±5% 100V Ceramic Capacitor BP 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1001-2402-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1001-2402-6-ND
Ceramic Capacitors 1001-2402-6-ND
100pF ±5% 100V Ceramic Capacitor BP 0805 (2012 Metric)

100pF ±5% 100V Ceramic Capacitor BP 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CDR01BP101BJUS7185 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CDR01BP101BJUS7185
Ceramic Capacitors CDR01BP101BJUS7185
CAP CER 100PF 100V BP 0805

CAP CER 100PF 100V BP 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1001-2402-1-ND 1001-2402-6-ND CDR01BP101BJUS7185
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701294 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details