KEMET Electronics Corporation Ceramic Capacitors CCR06CG472GP

Description
4700pF ±2% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
4700pF ±2% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CCR06CG472GP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CCR06CG472GP-ND
Ceramic Capacitors CCR06CG472GP-ND
4700pF ±2% 100V Ceramic Capacitor C0G, NP0 Radial

4700pF ±2% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - CCR06CG472GP - 915011-CCR06CG472GP - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CCR06CG472GP
915011-CCR06CG472GP
Ceramic Capacitors - CCR06CG472GP 915011-CCR06CG472GP
Manufacturer: Kemet Win Source Part Number: 915011-CCR06CG472GP Series: Military, MIL-PRF-20/36, CCR06 Operating Temperature Range: -55°C ~ 125°C Features: 4700 pF ±2% 100V Ceramic Capacitor C0G, NP0 Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: CCR06CG Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Other Part Number: C062G472G1G5CP, CCR06CG472GP-MIL

Manufacturer: Kemet
Win Source Part Number: 915011-CCR06CG472GP
Series: Military, MIL-PRF-20/36, CCR06
Operating Temperature Range: -55°C ~ 125°C
Features: 4700 pF ±2% 100V Ceramic Capacitor C0G, NP0 Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Family Name: CCR06CG
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Other Part Number: C062G472G1G5CP, CCR06CG472GP-MIL

Buy Now
CAP CER 4700PF 100V 2% RADIAL - 417-CCR06CG472GP - Utmel Electronic Limited
Hong Kong, China
CAP CER 4700PF 100V 2% RADIAL
417-CCR06CG472GP
CAP CER 4700PF 100V 2% RADIAL 417-CCR06CG472GP
CAP CER 4700PF 100V 2% RADIAL

CAP CER 4700PF 100V 2% RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number CCR06CG472GP-ND 915011-CCR06CG472GP 417-CCR06CG472GP
Product Name Ceramic Capacitors Ceramic Capacitors - CCR06CG472GP CAP CER 4700PF 100V 2% RADIAL
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition C0G
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - CK05BX221K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers