Yageo USA High-Voltage MLCC CC1808MKX7RDBB152

Description
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)
Description
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)

Suppliers

Company
Product
Description
Supplier Links
High-Voltage MLCC - CC1808MKX7RDBB152 - Yageo USA
Milpitas, CA, United States
High-Voltage MLCC
CC1808MKX7RDBB152
High-Voltage MLCC CC1808MKX7RDBB152
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)

General Features


Materials: NP0 and X7R
Common High Voltage Series:
- Size: 1206 - 1812
- Voltage from 1kV - 3kV
- High DC withstanding voltage ( ‰¥ 1.2V Rated)
Safety Certification Series:
- TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3)
- UL certification for 1808 and 1812 size (X1/Y2)

Supplier's Site

Technical Specifications

  Yageo USA
Product Category Capacitors
Product Number CC1808MKX7RDBB152
Product Name High-Voltage MLCC
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Applications High Voltage Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701101 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers