Yageo USA Ceramic Capacitors CC1210MKX6S5BB476

Description
47µF ±20% 6.3V Ceramic Capacitor X6S 1210 (3225 Metric)
Request a Quote Datasheet
Description
47µF ±20% 6.3V Ceramic Capacitor X6S 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC1210MKX6S5BB476CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1210MKX6S5BB476CT-ND
Ceramic Capacitors 13-CC1210MKX6S5BB476CT-ND
47µF ±20% 6.3V Ceramic Capacitor X6S 1210 (3225 Metric)

47µF ±20% 6.3V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC1210MKX6S5BB476TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1210MKX6S5BB476TR-ND
Ceramic Capacitors 13-CC1210MKX6S5BB476TR-ND
47µF ±20% 6.3V Ceramic Capacitor X6S 1210 (3225 Metric)

47µF ±20% 6.3V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Cap, 47Uf, 6.3V, Mlcc, 1210 Rohs Compliant Yageo - 09AK1054 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Mlcc, 1210 Rohs Compliant Yageo
09AK1054
Cap, 47Uf, 6.3V, Mlcc, 1210 Rohs Compliant Yageo 09AK1054
CAP, 47UF, 6.3V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 47UF, 6.3V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site
Cap, 47Uf, 6.3V, Mlcc, 1210 Rohs Compliant Yageo - 90AJ5891 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Mlcc, 1210 Rohs Compliant Yageo
90AJ5891
Cap, 47Uf, 6.3V, Mlcc, 1210 Rohs Compliant Yageo 90AJ5891
CAP, 47UF, 6.3V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 47UF, 6.3V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 13-CC1210MKX6S5BB476CT-ND 09AK1054
Product Name Ceramic Capacitors Cap, 47Uf, 6.3V, Mlcc, 1210 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000151FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - GE330K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details