Yageo USA High Capacitance MLCC CC1206ZRY5V7BB225

Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet
Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Capacitance MLCC - CC1206ZRY5V7BB225 - Yageo USA
Milpitas, CA, United States
High Capacitance MLCC
CC1206ZRY5V7BB225
High Capacitance MLCC CC1206ZRY5V7BB225
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

General Features


Materials: X5R, X7R and Y5V
Common High Capacitance Series:
- Size: 0402 - 1812
- Capacitance from 1μF - 100μF
Rated working voltage from 6.3V - 50V
Applications
PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

Supplier's Site
Ceramic Capacitors - 311-2010-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-2010-6-ND
Ceramic Capacitors 311-2010-6-ND
2.2µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

2.2µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-2010-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-2010-2-ND
Ceramic Capacitors 311-2010-2-ND
2.2µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

2.2µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-2010-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-2010-1-ND
Ceramic Capacitors 311-2010-1-ND
2.2µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

2.2µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC1206ZRY5V7BB225 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1206ZRY5V7BB225
Ceramic Capacitors CC1206ZRY5V7BB225
CAP CER 2.2UF 16V Y5V 1206

CAP CER 2.2UF 16V Y5V 1206

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CC1206ZRY5V7BB225 311-2010-6-ND 311-2010-2-ND CC1206ZRY5V7BB225
Product Name High Capacitance MLCC Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Capacitance Range 2.20E6 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %) 80 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 125LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0603B102K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details