Yageo USA Ceramic Capacitors CC1206MRY5V9BB334

Description
CAP CER 0.33UF 50V Y5V 1206
Request a Quote Datasheet
Description
CAP CER 0.33UF 50V Y5V 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC1206MRY5V9BB334CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206MRY5V9BB334CT-ND
Ceramic Capacitors 13-CC1206MRY5V9BB334CT-ND
CAP CER 0.33UF 50V Y5V 1206

CAP CER 0.33UF 50V Y5V 1206

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206MRY5V9BB334TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206MRY5V9BB334TR-ND
Ceramic Capacitors 13-CC1206MRY5V9BB334TR-ND
0.33µF ±20% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

0.33µF ±20% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206MRY5V9BB334DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206MRY5V9BB334DKR-ND
Ceramic Capacitors 13-CC1206MRY5V9BB334DKR-ND
CAP CER 0.33UF 50V Y5V 1206

CAP CER 0.33UF 50V Y5V 1206

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 13-CC1206MRY5V9BB334CT-ND 13-CC1206MRY5V9BB334DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100471GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C284U010EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details