Yageo USA Ceramic Capacitors CC1206MRY5V9BB104

Description
0.1µF ±20% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-4504-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4504-1-ND
Ceramic Capacitors 311-4504-1-ND
0.1µF ±20% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

0.1µF ±20% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4504-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4504-2-ND
Ceramic Capacitors 311-4504-2-ND
0.1µF ±20% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

0.1µF ±20% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4504-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4504-6-ND
Ceramic Capacitors 311-4504-6-ND
0.1µF ±20% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

0.1µF ±20% 50V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC1206MRY5V9BB104 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1206MRY5V9BB104
Ceramic Capacitors CC1206MRY5V9BB104
CAP CER 0.1UF 50V Y5V 1206

CAP CER 0.1UF 50V Y5V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 311-4504-1-ND 311-4504-6-ND CC1206MRY5V9BB104
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminium Capacitors - 1701085 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C263U075DC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers