Yageo USA High Capacitance MLCC CC1206MRY5V8BB105

Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet
Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Capacitance MLCC - CC1206MRY5V8BB105 - Yageo USA
Milpitas, CA, United States
High Capacitance MLCC
CC1206MRY5V8BB105
High Capacitance MLCC CC1206MRY5V8BB105
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

General Features


Materials: X5R, X7R and Y5V
Common High Capacitance Series:
- Size: 0402 - 1812
- Capacitance from 1μF - 100μF
Rated working voltage from 6.3V - 50V
Applications
PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

Supplier's Site
Ceramic Capacitors - 311-3459-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3459-6-ND
Ceramic Capacitors 311-3459-6-ND
1µF ±20% 25V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

1µF ±20% 25V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3459-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3459-2-ND
Ceramic Capacitors 311-3459-2-ND
1µF ±20% 25V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

1µF ±20% 25V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3459-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3459-1-ND
Ceramic Capacitors 311-3459-1-ND
1µF ±20% 25V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

1µF ±20% 25V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number CC1206MRY5V8BB105 311-3459-6-ND 311-3459-2-ND
Product Name High Capacitance MLCC Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Capacitance Range 1.00E6 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
RADIAL MONOLITHIC CAPACITORS 270PF 200V10% - 70186094 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers