Yageo USA Ceramic Capacitors CC1206MKX7RBBB222

Description
2200pF ±20% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote
Description
2200pF ±20% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Yageo MLCC capacitor, part number 33AK5731, features a capacitance of 2200 pF and a rated voltage of 500 V. It is housed in a 1206 (3216 metric) package, making it suitable for surface-mount applications. This capacitor utilizes X7R dielectric material, which provides stable capacitance over a range of temperatures and voltages. The capacitance tolerance is ±20%, and the component is compliant with RoHS and halogen-free standards. It is designed for use in various applications, including power supplies and electronic devices. The construction includes lead-free terminations, ensuring compatibility with modern soldering processes.

Datasheet Summary
Powered by GS/AI

The Yageo MLCC capacitor, part number 33AK5731, features a capacitance of 2200 pF and a rated voltage of 500 V. It is housed in a 1206 (3216 metric) package, making it suitable for surface-mount applications. This capacitor utilizes X7R dielectric material, which provides stable capacitance over a range of temperatures and voltages. The capacitance tolerance is ±20%, and the component is compliant with RoHS and halogen-free standards. It is designed for use in various applications, including power supplies and electronic devices. The construction includes lead-free terminations, ensuring compatibility with modern soldering processes.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC1206MKX7RBBB222TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206MKX7RBBB222TR-ND
Ceramic Capacitors 13-CC1206MKX7RBBB222TR-ND
2200pF ±20% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±20% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206MKX7RBBB222CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206MKX7RBBB222CT-ND
Ceramic Capacitors 13-CC1206MKX7RBBB222CT-ND
CAP CER 2200PF 500V X7R 1206

CAP CER 2200PF 500V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206MKX7RBBB222DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206MKX7RBBB222DKR-ND
Ceramic Capacitors 13-CC1206MKX7RBBB222DKR-ND
CAP CER 2200PF 500V X7R 1206

CAP CER 2200PF 500V X7R 1206

Buy Now Datasheet
Mlcc Capacitor, 2200Pf, 500V, 1206; Capacitance Yageo - 33AK5731 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 2200Pf, 500V, 1206; Capacitance Yageo
33AK5731
Mlcc Capacitor, 2200Pf, 500V, 1206; Capacitance Yageo 33AK5731
MLCC CAPACITOR, 2200PF, 500V, 1206; Capacitance:2200pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes

MLCC CAPACITOR, 2200PF, 500V, 1206; Capacitance:2200pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 2200Pf, 500V, 1206; Capacitance Yageo - 33AK5732 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 2200Pf, 500V, 1206; Capacitance Yageo
33AK5732
Mlcc Capacitor, 2200Pf, 500V, 1206; Capacitance Yageo 33AK5732
MLCC CAPACITOR, 2200PF, 500V, 1206; Capacitance:2200pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes

MLCC CAPACITOR, 2200PF, 500V, 1206; Capacitance:2200pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CC1206MKX7RBBB222
CAP CER 2200PF 500V X7R 1206

CAP CER 2200PF 500V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 13-CC1206MKX7RBBB222TR-ND 13-CC1206MKX7RBBB222DKR-ND 33AK5731 CC1206MKX7RBBB222
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 2200Pf, 500V, 1206; Capacitance Yageo Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1701233 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0603C102J5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details