Yageo USA Ceramic Capacitors CC1206MKX7RBBB103

Description
10000pF ±20% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF ±20% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC1206MKX7RBBB103TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206MKX7RBBB103TR-ND
Ceramic Capacitors 13-CC1206MKX7RBBB103TR-ND
10000pF ±20% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±20% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Mlcc Capacitor, 0.01Uf, 500V, 1206; Capacitance Yageo - 33AK5729 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.01Uf, 500V, 1206; Capacitance Yageo
33AK5729
Mlcc Capacitor, 0.01Uf, 500V, 1206; Capacitance Yageo 33AK5729
MLCC CAPACITOR, 0.01UF, 500V, 1206; Capacitance:0.01µF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes

MLCC CAPACITOR, 0.01UF, 500V, 1206; Capacitance:0.01µF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 0.01Uf, 500V, 1206; Capacitance Yageo - 33AK5730 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.01Uf, 500V, 1206; Capacitance Yageo
33AK5730
Mlcc Capacitor, 0.01Uf, 500V, 1206; Capacitance Yageo 33AK5730
MLCC CAPACITOR, 0.01UF, 500V, 1206; Capacitance:0.01µF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes

MLCC CAPACITOR, 0.01UF, 500V, 1206; Capacitance:0.01µF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CC1206MKX7RBBB103
CAP CER 10000PF 500V X7R 1206

CAP CER 10000PF 500V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 13-CC1206MKX7RBBB103TR-ND 33AK5729 CC1206MKX7RBBB103
Product Name Ceramic Capacitors Mlcc Capacitor, 0.01Uf, 500V, 1206; Capacitance Yageo Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101873U025BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 87000 microF
View Details
3 suppliers